Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3014BIS5#TRPBF 780888-LT3014BIS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780888-LT3014BIS5#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 20mA Family Name: LT3014B Output Voltage: 1.22V Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA ~ 1mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-5 Output Voltage MAX: 60V Voltage Input MAX: 80V Voltage Dropout (Maximum): 0.57V @ 20mA Alternative Parts (Cross-Reference): LT3014BIS5#TR; LT3014BIS5; LT3014BHVIS5#TR; LT3014BHVIS5; Introduction Date: January 31, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780888-LT3014BIS5#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 20mA Family Name: LT3014B Output Voltage: 1.22V Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA ~ 1mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-5 Output Voltage MAX: 60V Voltage Input MAX: 80V Voltage Dropout (Maximum): 0.57V @ 20mA Alternative Parts (Cross-Reference): LT3014BIS5#TR; LT3014BIS5; LT3014BHVIS5#TR; LT3014BHVIS5; Introduction Date: January 31, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3014BIS5#TRPBF - 780888-LT3014BIS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3014BIS5#TRPBF
780888-LT3014BIS5#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3014BIS5#TRPBF 780888-LT3014BIS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780888-LT3014BIS5#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 20mA Family Name: LT3014B Output Voltage: 1.22V Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA ~ 1mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-5 Output Voltage MAX: 60V Voltage Input MAX: 80V Voltage Dropout (Maximum): 0.57V @ 20mA Alternative Parts (Cross-Reference): LT3014BIS5#TR; LT3014BIS5; LT3014BHVIS5#TR; LT3014BHVIS5; Introduction Date: January 31, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780888-LT3014BIS5#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 20mA
Family Name: LT3014B
Output Voltage: 1.22V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA ~ 1mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TSOT-23-5
Output Voltage MAX: 60V
Voltage Input MAX: 80V
Voltage Dropout (Maximum): 0.57V @ 20mA
Alternative Parts (Cross-Reference): LT3014BIS5#TR; LT3014BIS5; LT3014BHVIS5#TR; LT3014BHVIS5;
Introduction Date: January 31, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780888-LT3014BIS5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3014BIS5#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data