Manufacturer: Linear Technology
Win Source Part Number: 780885-LT3014BHVIS5#
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 20mA
Family Name: LT3014B
Output Voltage: 1.22V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA ~ 1mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TSOT-23-5
Output Voltage MAX: 60V
Voltage Input MAX: 80V
Voltage Dropout (Maximum): 0.57V @ 20mA
Alternative Parts (Cross-Reference): LT3014BES5#TR; LT3014BES5; LT3014BIS5#TR; LT3014BIS5;
Introduction Date: January 31, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780885-LT3014BHVIS5#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3014BHVIS5#TRMPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |