Manufacturer: Linear Technology
Win Source Part Number: 780880-LT3013MPFE#PB
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Frequency Control, Power Good
Output Configuration: Positive
Output Current: 250mA
Family Name: LT3013
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120A ~ 18mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-TSSOP-EP
Output Voltage MAX: 60V
Voltage Input MAX: 80V
Voltage Dropout (Maximum): 0.62V @ 250mA
Alternative Parts (Cross-Reference): SPX2920S; SPX2957AT3-L; SPX2955AS-L; SPX2957AU5-L;
Introduction Date: November 27, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780880-LT3013MPFE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3013MPFE#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Frequency Control, Power Good |