Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3013EDE#TRPBF 780879-LT3013EDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780879-LT3013EDE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Frequency Control, Power Good Output Configuration: Positive Output Current: 250mA Family Name: LT3013 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Operating Supply Current: 120A ~ 18mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-DFN (4x3) Output Voltage MAX: 60V Voltage Input MAX: 80V Voltage Dropout (Maximum): 0.62V @ 250mA Alternative Parts (Cross-Reference): SPX2920S; SPX2957AT3-L; SPX2955AS-L; SPX2957AU5-L; Introduction Date: November 27, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780879-LT3013EDE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Frequency Control, Power Good Output Configuration: Positive Output Current: 250mA Family Name: LT3013 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Operating Supply Current: 120A ~ 18mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-DFN (4x3) Output Voltage MAX: 60V Voltage Input MAX: 80V Voltage Dropout (Maximum): 0.62V @ 250mA Alternative Parts (Cross-Reference): SPX2920S; SPX2957AT3-L; SPX2955AS-L; SPX2957AU5-L; Introduction Date: November 27, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3013EDE#TRPBF - 780879-LT3013EDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3013EDE#TRPBF
780879-LT3013EDE#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3013EDE#TRPBF 780879-LT3013EDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780879-LT3013EDE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Frequency Control, Power Good Output Configuration: Positive Output Current: 250mA Family Name: LT3013 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Operating Supply Current: 120A ~ 18mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-DFN (4x3) Output Voltage MAX: 60V Voltage Input MAX: 80V Voltage Dropout (Maximum): 0.62V @ 250mA Alternative Parts (Cross-Reference): SPX2920S; SPX2957AT3-L; SPX2955AS-L; SPX2957AU5-L; Introduction Date: November 27, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780879-LT3013EDE#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Frequency Control, Power Good
Output Configuration: Positive
Output Current: 250mA
Family Name: LT3013
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120A ~ 18mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 12-DFN (4x3)
Output Voltage MAX: 60V
Voltage Input MAX: 80V
Voltage Dropout (Maximum): 0.62V @ 250mA
Alternative Parts (Cross-Reference): SPX2920S; SPX2957AT3-L; SPX2955AS-L; SPX2957AU5-L;
Introduction Date: November 27, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780879-LT3013EDE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3013EDE#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable, Frequency Control, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - NJU7250F30-TE1 - 1082326-NJU7250F30-TE1 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3008ETS8#TRMPBF - 020376-LT3008ETS8#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5TRPBF - 072301-LT1585ACM-1.5TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ - 087191-LT1963AEQ - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details