Manufacturer: Linear Technology
Win Source Part Number: 780878-LT3013BEFE#TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Power Good
Output Configuration: Positive
Output Current: 250mA
Family Name: LT3013B
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 18mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-TSSOP-EP
Output Voltage MAX: 60V
Voltage Input MAX: 80V
Voltage Dropout (Maximum): 0.62V @ 250mA
Alternative Parts (Cross-Reference): LM317AHVT; SPX2920M3-L; LM2954L-AD-S08-T; LM2954-AD-S08-R;
Introduction Date: March 23, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780878-LT3013BEFE#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3013BEFE#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Power Good |