Manufacturer: Linear Technology
Win Source Part Number: 780877-LT3012EDE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: LT3012
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 18mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 12-DFN (4x3)
Output Voltage MAX: 60V
Voltage Input MAX: 80V
Voltage Dropout (Maximum): 0.62V @ 250mA
Alternative Parts (Cross-Reference): SPX2920S; SPX2957AT3-L; SPX2955AS-L; SPX2957AU5-L;
Introduction Date: November 29, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780877-LT3012EDE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3012EDE#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 12-WFDFN Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |