Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3011EDD#PBF 780872-LT3011EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780872-LT3011EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Frequency Control, Power Good Output Configuration: Positive Output Current: 50mA Family Name: LT3011EDD#PBF Output Voltage: 1.24V Categories: Integrated Circuits (ICs) PSRR: 85dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 60V Voltage Input MAX: 80V Voltage Dropout (Maximum): 0.55V @ 50mA Alternative Parts (Cross-Reference): PTPS7A1601AQDGNRQ1; RT9068-GFP; RT9068-GSP; TPS7A1601DRBR; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780872-LT3011EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Frequency Control, Power Good Output Configuration: Positive Output Current: 50mA Family Name: LT3011EDD#PBF Output Voltage: 1.24V Categories: Integrated Circuits (ICs) PSRR: 85dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 60V Voltage Input MAX: 80V Voltage Dropout (Maximum): 0.55V @ 50mA Alternative Parts (Cross-Reference): PTPS7A1601AQDGNRQ1; RT9068-GFP; RT9068-GSP; TPS7A1601DRBR; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3011EDD#PBF - 780872-LT3011EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3011EDD#PBF
780872-LT3011EDD#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3011EDD#PBF 780872-LT3011EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 780872-LT3011EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Frequency Control, Power Good Output Configuration: Positive Output Current: 50mA Family Name: LT3011EDD#PBF Output Voltage: 1.24V Categories: Integrated Circuits (ICs) PSRR: 85dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 60V Voltage Input MAX: 80V Voltage Dropout (Maximum): 0.55V @ 50mA Alternative Parts (Cross-Reference): PTPS7A1601AQDGNRQ1; RT9068-GFP; RT9068-GSP; TPS7A1601DRBR; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780872-LT3011EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Frequency Control, Power Good
Output Configuration: Positive
Output Current: 50mA
Family Name: LT3011EDD#PBF
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
PSRR: 85dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 60V
Voltage Input MAX: 80V
Voltage Dropout (Maximum): 0.55V @ 50mA
Alternative Parts (Cross-Reference): PTPS7A1601AQDGNRQ1; RT9068-GFP; RT9068-GSP; TPS7A1601DRBR;
Introduction Date: August 18, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780872-LT3011EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3011EDD#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable, Frequency Control, Power Good
Unlock Full Specs
to access all available technical data