Manufacturer: Linear Technology
Win Source Part Number: 780871-LT3010EMS8E-5
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 50mA
Family Name: LT3010-5
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-MSOP-EP
Voltage Input MAX: 80V
Voltage Dropout (Maximum): 0.55V @ 50mA
Alternative Parts (Cross-Reference): TPS79850QDGNRQ1; CS8151YNF16; CS8151YDWFR16; CS8151YDPS7;
Introduction Date: January 03, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780871-LT3010EMS8E-5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E-5#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |