Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3009IDC-1.8#TRPBF 780870-LT3009IDC-1.8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780870-LT3009IDC-1.8 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 20mA Family Name: LT3009 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA ~ 1mA PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 6-DFN (2x2) Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 20mA Alternative Parts (Cross-Reference): GGA1117S-1.8TR; GGA1117S-1.8; GGA1117H-1.8GTR; GGA1117D-1.8G; Introduction Date: April 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780870-LT3009IDC-1.8 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 20mA Family Name: LT3009 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA ~ 1mA PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 6-DFN (2x2) Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 20mA Alternative Parts (Cross-Reference): GGA1117S-1.8TR; GGA1117S-1.8; GGA1117H-1.8GTR; GGA1117D-1.8G; Introduction Date: April 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3009IDC-1.8#TRPBF - 780870-LT3009IDC-1.8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3009IDC-1.8#TRPBF
780870-LT3009IDC-1.8#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3009IDC-1.8#TRPBF 780870-LT3009IDC-1.8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780870-LT3009IDC-1.8 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 20mA Family Name: LT3009 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA ~ 1mA PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 6-DFN (2x2) Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 20mA Alternative Parts (Cross-Reference): GGA1117S-1.8TR; GGA1117S-1.8; GGA1117H-1.8GTR; GGA1117D-1.8G; Introduction Date: April 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780870-LT3009IDC-1.8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 20mA
Family Name: LT3009
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6μA ~ 1mA
PSRR: 66dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 6-DFN (2x2)
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 20mA
Alternative Parts (Cross-Reference): GGA1117S-1.8TR; GGA1117S-1.8; GGA1117H-1.8GTR; GGA1117D-1.8G;
Introduction Date: April 20, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780870-LT3009IDC-1.8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3009IDC-1.8#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 6-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data