Manufacturer: Linear Technology
Win Source Part Number: 780866-LT3007ETS8#TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 20mA
Family Name: LT3007
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6μA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TSOT-23-8
Output Voltage MAX: 44.5V
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.5V @ 20mA
Alternative Parts (Cross-Reference): TLS102B0MBHTSA1; MP2016DD; MP2016DD-LF-Z; MP2016DJ;
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780866-LT3007ETS8#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3007ETS8#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |