Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078AIS8#TRPBF 780856-LT2078AIS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780856-LT2078AIS8#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 6nA Voltage - Input Offset: 50μV Family Name: LT2078 Categories: Integrated Circuits (ICs) Operating Supply Current: 46μA Manufacturer Package: 8-SO SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): CLC2057ISO8X; LM2904DT; LM2904WDT; LM2904WDT-E2; Introduction Date: November 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780856-LT2078AIS8#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 6nA Voltage - Input Offset: 50μV Family Name: LT2078 Categories: Integrated Circuits (ICs) Operating Supply Current: 46μA Manufacturer Package: 8-SO SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): CLC2057ISO8X; LM2904DT; LM2904WDT; LM2904WDT-E2; Introduction Date: November 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078AIS8#TRPBF - 780856-LT2078AIS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078AIS8#TRPBF
780856-LT2078AIS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078AIS8#TRPBF 780856-LT2078AIS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780856-LT2078AIS8#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 6nA Voltage - Input Offset: 50μV Family Name: LT2078 Categories: Integrated Circuits (ICs) Operating Supply Current: 46μA Manufacturer Package: 8-SO SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): CLC2057ISO8X; LM2904DT; LM2904WDT; LM2904WDT-E2; Introduction Date: November 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780856-LT2078AIS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 6nA
Voltage - Input Offset: 50μV
Family Name: LT2078
Categories: Integrated Circuits (ICs)
Operating Supply Current: 46μA
Manufacturer Package: 8-SO
SR - Slew Rate: 0.1 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Alternative Parts (Cross-Reference): CLC2057ISO8X; LM2904DT; LM2904WDT; LM2904WDT-E2;
Introduction Date: November 27, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780856-LT2078AIS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078AIS8#TRPBF
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
IBIAS 0.0060 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1882IS#TRPBF - 1058857-LT1882IS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1169CS8#TRPBF - 1057943-LT1169CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 5.3 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222IS8#TRPBF - 1058044-LT1222IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 8 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1126CS8#PBF - 1057878-LT1126CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.6 milliamps
VOS 0.0250 millivolts
View Details