Manufacturer: Linear Technology
Win Source Part Number: 780848-LT1999IS8-50#
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.2MHz
Amplifier Type: Current Sense
Current - Input Bias: 137.5μA
Voltage - Input Offset: 500μV
Family Name: LT1999-50
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.8mA
Manufacturer Package: 8-SO
Output Current per Channel: 40mA
SR - Slew Rate: 3 V/μs
Dual Supply Voltage (±): 4.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX44286WANS+T; MAX44286FANS+T; MAX44286HANS+T; LMP8602MMX;
Introduction Date: November 02, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 780848-LT1999IS8-50#PBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IS8-50#PBF |
| Source Current (IS) | 5.8 milliamps |
| VOS | 0.5000 millivolts |
| IBIAS | 138 µA |