Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-50#TRPBF 780847-LT1999IMS8-50#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780847-LT1999IMS8-50 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 1.2MHz Amplifier Type: Current Sense Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Family Name: LT1999-50 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.8mA Manufacturer Package: 8-MSOP Output Current per Channel: 40mA SR - Slew Rate: 3 V/μs Dual Supply Voltage (±): 4.5 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX44286FAZS+; MAX44286HAZS+; MAX44286HAZS+T; MAX44286TAZS+T; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780847-LT1999IMS8-50 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 1.2MHz Amplifier Type: Current Sense Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Family Name: LT1999-50 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.8mA Manufacturer Package: 8-MSOP Output Current per Channel: 40mA SR - Slew Rate: 3 V/μs Dual Supply Voltage (±): 4.5 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX44286FAZS+; MAX44286HAZS+; MAX44286HAZS+T; MAX44286TAZS+T; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-50#TRPBF - 780847-LT1999IMS8-50#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-50#TRPBF
780847-LT1999IMS8-50#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-50#TRPBF 780847-LT1999IMS8-50#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780847-LT1999IMS8-50 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 1.2MHz Amplifier Type: Current Sense Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Family Name: LT1999-50 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.8mA Manufacturer Package: 8-MSOP Output Current per Channel: 40mA SR - Slew Rate: 3 V/μs Dual Supply Voltage (±): 4.5 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX44286FAZS+; MAX44286HAZS+; MAX44286HAZS+T; MAX44286TAZS+T; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780847-LT1999IMS8-50#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.2MHz
Amplifier Type: Current Sense
Current - Input Bias: 137.5μA
Voltage - Input Offset: 500μV
Family Name: LT1999-50
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.8mA
Manufacturer Package: 8-MSOP
Output Current per Channel: 40mA
SR - Slew Rate: 3 V/μs
Dual Supply Voltage (±): 4.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX44286FAZS+; MAX44286HAZS+; MAX44286HAZS+T; MAX44286TAZS+T;
Introduction Date: November 02, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780847-LT1999IMS8-50#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-50#TRPBF
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
IBIAS 138 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1368CS8#PBF - 1058175-LT1368CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 30 volts
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2 - 1014837-NJU7001V-TE2 - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
VOS 10 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991HMS#PBF - 072348-LT1991HMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970AIFE#TRPBF - 1058979-LT1970AIFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details