Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CS8-20#PBF 780841-LT1999CS8-20#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780841-LT1999CS8-20# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 2MHz Amplifier Type: Current Sense Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Family Name: LT1999-20 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.8mA Manufacturer Package: 8-SO Output Current per Channel: 40mA SR - Slew Rate: 3 V/μs Dual Supply Voltage (±): 4.5 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX44286TANS+T; MAX44286WANS+T; MAX44286FANS+T; MAX44286HANS+T; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780841-LT1999CS8-20# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 2MHz Amplifier Type: Current Sense Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Family Name: LT1999-20 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.8mA Manufacturer Package: 8-SO Output Current per Channel: 40mA SR - Slew Rate: 3 V/μs Dual Supply Voltage (±): 4.5 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX44286TANS+T; MAX44286WANS+T; MAX44286FANS+T; MAX44286HANS+T; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CS8-20#PBF - 780841-LT1999CS8-20#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CS8-20#PBF
780841-LT1999CS8-20#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CS8-20#PBF 780841-LT1999CS8-20#PBF
Manufacturer: Linear Technology Win Source Part Number: 780841-LT1999CS8-20# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 2MHz Amplifier Type: Current Sense Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Family Name: LT1999-20 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.8mA Manufacturer Package: 8-SO Output Current per Channel: 40mA SR - Slew Rate: 3 V/μs Dual Supply Voltage (±): 4.5 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX44286TANS+T; MAX44286WANS+T; MAX44286FANS+T; MAX44286HANS+T; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780841-LT1999CS8-20#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 2MHz
Amplifier Type: Current Sense
Current - Input Bias: 137.5μA
Voltage - Input Offset: 500μV
Family Name: LT1999-20
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.8mA
Manufacturer Package: 8-SO
Output Current per Channel: 40mA
SR - Slew Rate: 3 V/μs
Dual Supply Voltage (±): 4.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX44286TANS+T; MAX44286WANS+T; MAX44286FANS+T; MAX44286HANS+T;
Introduction Date: November 02, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780841-LT1999CS8-20#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CS8-20#PBF
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
IBIAS 138 µA
Unlock Full Specs
to access all available technical data