Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996ACDD#TRPBF 780827-LT1996ACDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780827-LT1996ACDD#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 38kHz Amplifier Type: Programmable Gain Current - Input Bias: 2.5nA Voltage - Input Offset: 15μV Family Name: LT1996 Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA Manufacturer Package: 10-DFN (3x3) Output Current per Channel: 21mA SR - Slew Rate: 0.12 V/μs GBP - Gain Bandwidth Product: 560kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LT1996ACDD; LT1996ACDD#TR; LT1996ACDD#PBF; Introduction Date: February 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780827-LT1996ACDD#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 38kHz Amplifier Type: Programmable Gain Current - Input Bias: 2.5nA Voltage - Input Offset: 15μV Family Name: LT1996 Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA Manufacturer Package: 10-DFN (3x3) Output Current per Channel: 21mA SR - Slew Rate: 0.12 V/μs GBP - Gain Bandwidth Product: 560kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LT1996ACDD; LT1996ACDD#TR; LT1996ACDD#PBF; Introduction Date: February 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996ACDD#TRPBF - 780827-LT1996ACDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996ACDD#TRPBF
780827-LT1996ACDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996ACDD#TRPBF 780827-LT1996ACDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780827-LT1996ACDD#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 38kHz Amplifier Type: Programmable Gain Current - Input Bias: 2.5nA Voltage - Input Offset: 15μV Family Name: LT1996 Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA Manufacturer Package: 10-DFN (3x3) Output Current per Channel: 21mA SR - Slew Rate: 0.12 V/μs GBP - Gain Bandwidth Product: 560kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LT1996ACDD; LT1996ACDD#TR; LT1996ACDD#PBF; Introduction Date: February 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780827-LT1996ACDD#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 10-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 38kHz
Amplifier Type: Programmable Gain
Current - Input Bias: 2.5nA
Voltage - Input Offset: 15μV
Family Name: LT1996
Categories: Integrated Circuits (ICs)
Operating Supply Current: 130μA
Manufacturer Package: 10-DFN (3x3)
Output Current per Channel: 21mA
SR - Slew Rate: 0.12 V/μs
GBP - Gain Bandwidth Product: 560kHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): LT1996ACDD; LT1996ACDD#TR; LT1996ACDD#PBF;
Introduction Date: February 04, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780827-LT1996ACDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996ACDD#TRPBF
Source Current (IS) 0.1300 milliamps
VOS 0.0150 millivolts
IBIAS 0.0025 µA
GBW 0.5600 MHz
Unlock Full Specs
to access all available technical data