Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995IMS#PBF 780825-LT1995IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780825-LT1995IMS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 32MHz Amplifier Type: Programmable Gain Voltage - Input Offset: 500μV Family Name: LT1995 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.1mA Manufacturer Package: 10-MSOP Output Current per Channel: 120mA SR - Slew Rate: 1000 V/μs Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): LMP8100MAX; PGA116AIPWRG4; LMP8100AMAX; LMP8100MA/NOPB; Introduction Date: August 13, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780825-LT1995IMS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 32MHz Amplifier Type: Programmable Gain Voltage - Input Offset: 500μV Family Name: LT1995 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.1mA Manufacturer Package: 10-MSOP Output Current per Channel: 120mA SR - Slew Rate: 1000 V/μs Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): LMP8100MAX; PGA116AIPWRG4; LMP8100AMAX; LMP8100MA/NOPB; Introduction Date: August 13, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995IMS#PBF - 780825-LT1995IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995IMS#PBF
780825-LT1995IMS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995IMS#PBF 780825-LT1995IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780825-LT1995IMS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 32MHz Amplifier Type: Programmable Gain Voltage - Input Offset: 500μV Family Name: LT1995 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.1mA Manufacturer Package: 10-MSOP Output Current per Channel: 120mA SR - Slew Rate: 1000 V/μs Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): LMP8100MAX; PGA116AIPWRG4; LMP8100AMAX; LMP8100MA/NOPB; Introduction Date: August 13, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780825-LT1995IMS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 32MHz
Amplifier Type: Programmable Gain
Voltage - Input Offset: 500μV
Family Name: LT1995
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.1mA
Manufacturer Package: 10-MSOP
Output Current per Channel: 120mA
SR - Slew Rate: 1000 V/μs
Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): LMP8100MAX; PGA116AIPWRG4; LMP8100AMAX; LMP8100MA/NOPB;
Introduction Date: August 13, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780825-LT1995IMS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995IMS#PBF
Source Current (IS) 7.1 milliamps
VOS 0.5000 millivolts
Slew Rate 1000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792ACS8#PBF - 1058766-LT1792ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 4.2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CS8#PBF - 020269-LT1469CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 4.1 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178CN8 - 072230-LT1178CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2 - 1014837-NJU7001V-TE2 - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
VOS 10 millivolts
View Details