Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994IDD#TRPBF 780823-LT1994IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780823-LT1994IDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Differential Current - Input Bias: 18μA Voltage - Input Offset: 3mV Family Name: LT1994 Categories: Integrated Circuits (ICs) Operating Supply Current: 14.8mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 85mA SR - Slew Rate: 65 V/μs GBP - Gain Bandwidth Product: 70MHz Dual Supply Voltage (±): 2.375 V ~ 12.6 V, ±1.188 V ~ 6.3 V Alternative Parts (Cross-Reference): LT1994IDD#TR; LT1994IDD; LT1994IMS8#PBF; LT1994IMS8#TRPBF; Introduction Date: June 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780823-LT1994IDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Differential Current - Input Bias: 18μA Voltage - Input Offset: 3mV Family Name: LT1994 Categories: Integrated Circuits (ICs) Operating Supply Current: 14.8mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 85mA SR - Slew Rate: 65 V/μs GBP - Gain Bandwidth Product: 70MHz Dual Supply Voltage (±): 2.375 V ~ 12.6 V, ±1.188 V ~ 6.3 V Alternative Parts (Cross-Reference): LT1994IDD#TR; LT1994IDD; LT1994IMS8#PBF; LT1994IMS8#TRPBF; Introduction Date: June 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994IDD#TRPBF - 780823-LT1994IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994IDD#TRPBF
780823-LT1994IDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994IDD#TRPBF 780823-LT1994IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780823-LT1994IDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Differential Current - Input Bias: 18μA Voltage - Input Offset: 3mV Family Name: LT1994 Categories: Integrated Circuits (ICs) Operating Supply Current: 14.8mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 85mA SR - Slew Rate: 65 V/μs GBP - Gain Bandwidth Product: 70MHz Dual Supply Voltage (±): 2.375 V ~ 12.6 V, ±1.188 V ~ 6.3 V Alternative Parts (Cross-Reference): LT1994IDD#TR; LT1994IDD; LT1994IMS8#PBF; LT1994IMS8#TRPBF; Introduction Date: June 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780823-LT1994IDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Differential
Current - Input Bias: 18μA
Voltage - Input Offset: 3mV
Family Name: LT1994
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14.8mA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 85mA
SR - Slew Rate: 65 V/μs
GBP - Gain Bandwidth Product: 70MHz
Dual Supply Voltage (±): 2.375 V ~ 12.6 V, ±1.188 V ~ 6.3 V
Alternative Parts (Cross-Reference): LT1994IDD#TR; LT1994IDD; LT1994IMS8#PBF; LT1994IMS8#TRPBF;
Introduction Date: June 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780823-LT1994IDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994IDD#TRPBF
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
IBIAS 18 µA
GBW 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079SW#TRPBF - 1057756-LT1079SW#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CS8#PBF - 1058334-LT1464CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1413S8#PBF - 020264-LT1413S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.1100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013ACN8 - 041229-LT1013ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0400 millivolts
View Details