Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991AIDD#PBF 780819-LT1991AIDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780819-LT1991AIDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 110kHz Amplifier Type: Programmable Gain Current - Input Bias: 2.5nA Voltage - Input Offset: 15μV Family Name: LT1991 Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA Manufacturer Package: 10-DFN (3x3) Output Current per Channel: 21mA SR - Slew Rate: 0.12 V/μs GBP - Gain Bandwidth Product: 560kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LT1991ACDD; LT1991ACDD#TR; LT1991ACDD#TRPBF; LT1991AIDD; Introduction Date: August 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780819-LT1991AIDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 110kHz Amplifier Type: Programmable Gain Current - Input Bias: 2.5nA Voltage - Input Offset: 15μV Family Name: LT1991 Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA Manufacturer Package: 10-DFN (3x3) Output Current per Channel: 21mA SR - Slew Rate: 0.12 V/μs GBP - Gain Bandwidth Product: 560kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LT1991ACDD; LT1991ACDD#TR; LT1991ACDD#TRPBF; LT1991AIDD; Introduction Date: August 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991AIDD#PBF - 780819-LT1991AIDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991AIDD#PBF
780819-LT1991AIDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991AIDD#PBF 780819-LT1991AIDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 780819-LT1991AIDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 110kHz Amplifier Type: Programmable Gain Current - Input Bias: 2.5nA Voltage - Input Offset: 15μV Family Name: LT1991 Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA Manufacturer Package: 10-DFN (3x3) Output Current per Channel: 21mA SR - Slew Rate: 0.12 V/μs GBP - Gain Bandwidth Product: 560kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LT1991ACDD; LT1991ACDD#TR; LT1991ACDD#TRPBF; LT1991AIDD; Introduction Date: August 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780819-LT1991AIDD#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 10-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 110kHz
Amplifier Type: Programmable Gain
Current - Input Bias: 2.5nA
Voltage - Input Offset: 15μV
Family Name: LT1991
Categories: Integrated Circuits (ICs)
Operating Supply Current: 130μA
Manufacturer Package: 10-DFN (3x3)
Output Current per Channel: 21mA
SR - Slew Rate: 0.12 V/μs
GBP - Gain Bandwidth Product: 560kHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): LT1991ACDD; LT1991ACDD#TR; LT1991ACDD#TRPBF; LT1991AIDD;
Introduction Date: August 09, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780819-LT1991AIDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991AIDD#PBF
Source Current (IS) 0.1300 milliamps
VOS 0.0150 millivolts
IBIAS 0.0025 µA
GBW 0.5600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6236IS6#TRPBF - 1060103-LT6236IS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469IS8#TRPBF - 1058345-LT1469IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 4.1 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1920CS8#TRPBF - 1058877-LT1920CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630CS8#TRPBF - 1058502-LT1630CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.1 milliamps
VOS 0.2200 millivolts
View Details