Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1990IS8#PBF 780817-LT1990IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780817-LT1990IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 105kHz Amplifier Type: Differential Voltage - Input Offset: 900μV Family Name: LT1990 Categories: Integrated Circuits (ICs) Operating Supply Current: 140μA Manufacturer Package: 8-SO Output Current per Channel: 22mA SR - Slew Rate: 0.55 V/μs Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LT1990CS8; LT1990IS8TR; LT1990CS8#TR; LT1990IS8; Introduction Date: July 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780817-LT1990IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 105kHz Amplifier Type: Differential Voltage - Input Offset: 900μV Family Name: LT1990 Categories: Integrated Circuits (ICs) Operating Supply Current: 140μA Manufacturer Package: 8-SO Output Current per Channel: 22mA SR - Slew Rate: 0.55 V/μs Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LT1990CS8; LT1990IS8TR; LT1990CS8#TR; LT1990IS8; Introduction Date: July 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1990IS8#PBF - 780817-LT1990IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1990IS8#PBF
780817-LT1990IS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1990IS8#PBF 780817-LT1990IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780817-LT1990IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 105kHz Amplifier Type: Differential Voltage - Input Offset: 900μV Family Name: LT1990 Categories: Integrated Circuits (ICs) Operating Supply Current: 140μA Manufacturer Package: 8-SO Output Current per Channel: 22mA SR - Slew Rate: 0.55 V/μs Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LT1990CS8; LT1990IS8TR; LT1990CS8#TR; LT1990IS8; Introduction Date: July 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780817-LT1990IS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 105kHz
Amplifier Type: Differential
Voltage - Input Offset: 900μV
Family Name: LT1990
Categories: Integrated Circuits (ICs)
Operating Supply Current: 140μA
Manufacturer Package: 8-SO
Output Current per Channel: 22mA
SR - Slew Rate: 0.55 V/μs
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): LT1990CS8; LT1990IS8TR; LT1990CS8#TR; LT1990IS8;
Introduction Date: July 30, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780817-LT1990IS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1990IS8#PBF
Source Current (IS) 0.1400 milliamps
VOS 0.9000 millivolts
Slew Rate 0.5500 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVIMS8#PBF - 1058726-LT1787HVIMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CS8 - 072333-LT1813CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078CS8#TRPBF - 1059053-LT2078CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ACN#PBF - 1057607-LT1014ACN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0600 millivolts
View Details