Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970ACFE#PBF 780808-LT1970ACFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780808-LT1970ACFE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 160nA Voltage - Input Offset: 200μV Family Name: LT1970A Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 20-TSSOP-EP Output Current per Channel: 800mA SR - Slew Rate: 1.6 V/μs GBP - Gain Bandwidth Product: 3.6MHz Dual Supply Voltage (±): 5 V ~ 36 V, ±2.5 V ~ 18 V Alternative Parts (Cross-Reference): 5962-9321601Q2A; TLE2141AMFK; TLE2141MFK; TLE2141MFKB; Introduction Date: December 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780808-LT1970ACFE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 160nA Voltage - Input Offset: 200μV Family Name: LT1970A Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 20-TSSOP-EP Output Current per Channel: 800mA SR - Slew Rate: 1.6 V/μs GBP - Gain Bandwidth Product: 3.6MHz Dual Supply Voltage (±): 5 V ~ 36 V, ±2.5 V ~ 18 V Alternative Parts (Cross-Reference): 5962-9321601Q2A; TLE2141AMFK; TLE2141MFK; TLE2141MFKB; Introduction Date: December 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970ACFE#PBF - 780808-LT1970ACFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970ACFE#PBF
780808-LT1970ACFE#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970ACFE#PBF 780808-LT1970ACFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 780808-LT1970ACFE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 160nA Voltage - Input Offset: 200μV Family Name: LT1970A Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 20-TSSOP-EP Output Current per Channel: 800mA SR - Slew Rate: 1.6 V/μs GBP - Gain Bandwidth Product: 3.6MHz Dual Supply Voltage (±): 5 V ~ 36 V, ±2.5 V ~ 18 V Alternative Parts (Cross-Reference): 5962-9321601Q2A; TLE2141AMFK; TLE2141MFK; TLE2141MFKB; Introduction Date: December 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780808-LT1970ACFE#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 160nA
Voltage - Input Offset: 200μV
Family Name: LT1970A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 20-TSSOP-EP
Output Current per Channel: 800mA
SR - Slew Rate: 1.6 V/μs
GBP - Gain Bandwidth Product: 3.6MHz
Dual Supply Voltage (±): 5 V ~ 36 V, ±2.5 V ~ 18 V
Alternative Parts (Cross-Reference): 5962-9321601Q2A; TLE2141AMFK; TLE2141MFK; TLE2141MFKB;
Introduction Date: December 02, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780808-LT1970ACFE#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970ACFE#PBF
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
IBIAS 0.1600 µA
GBW 3.6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8 - 060787-OP27GN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0300 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240IS8#PBF - 072642-LTC6240IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 6 volts
Source Current (IS) 2 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884ACS8#PBF - 1058859-LT1884ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT318AN8#PBF - 1059263-LT318AN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 20 volts
Source Current (IS) 5 milliamps
VOS 0.5000 millivolts
View Details