Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ-1.8#PBF 780805-LT1965IQ-1.8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780805-LT1965IQ-1.8# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.1A Family Name: LT1965 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1mA ~ 40mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 5-DDPAK Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.49V @ 1.1A Alternative Parts (Cross-Reference): TS39153CM518 RN; TS39153CM518; TS39201CM518RN; TS39151CM518 RN; Introduction Date: August 06, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780805-LT1965IQ-1.8# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.1A Family Name: LT1965 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1mA ~ 40mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 5-DDPAK Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.49V @ 1.1A Alternative Parts (Cross-Reference): TS39153CM518 RN; TS39153CM518; TS39201CM518RN; TS39151CM518 RN; Introduction Date: August 06, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ-1.8#PBF - 780805-LT1965IQ-1.8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ-1.8#PBF
780805-LT1965IQ-1.8#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ-1.8#PBF 780805-LT1965IQ-1.8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780805-LT1965IQ-1.8# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.1A Family Name: LT1965 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1mA ~ 40mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 5-DDPAK Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.49V @ 1.1A Alternative Parts (Cross-Reference): TS39153CM518 RN; TS39153CM518; TS39201CM518RN; TS39151CM518 RN; Introduction Date: August 06, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780805-LT1965IQ-1.8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.1A
Family Name: LT1965
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA ~ 40mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 5-DDPAK
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.49V @ 1.1A
Alternative Parts (Cross-Reference): TS39153CM518 RN; TS39153CM518; TS39201CM518RN; TS39151CM518 RN;
Introduction Date: August 06, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780805-LT1965IQ-1.8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ-1.8#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3008ETS8-2.5#TRMPBF - 072353-LT3008ETS8-2.5#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CT-5#PBF - 020226-LT1129CT-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-5#TRPBF - 072323-LT1763CS8-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IS8#TRPBF - 1057891-LT1129IS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details