Manufacturer: Linear Technology
Win Source Part Number: 780799-LT1965HQ#TRPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1.1A
Family Name: LT1965
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA ~ 40mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 5-DDPAK
Output Voltage MAX: 19.5V
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.49V @ 1A
Alternative Parts (Cross-Reference): TL1963AKTTR; TL1963AKTTRG3; TL1963AQKTTRQ1; LM2941CSAULF;
Introduction Date: August 27, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780799-LT1965HQ#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1965HQ#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |