Manufacturer: Linear Technology
Win Source Part Number: 780791-LT1965EDD-2.5
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.1A
Family Name: LT1965
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA ~ 40mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-DFN (3x3)
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.49V @ 1.1A
Alternative Parts (Cross-Reference): S-816A26AMC-BAB-T2; SPX1202U-L-2.5; SPX1202U-2.5; uPC2925T-E1;
Introduction Date: August 06, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780791-LT1965EDD-2.5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1965EDD-2.5#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 8-WFDFN Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |