Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1964IS5-SD#TRMPBF 780790-LT1964IS5-SD#TRMPBF

Description
Win Source Part Number: 780790-LT1964IS5-SD# TRMPBF Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Enable Output Current: 200mA Family Name: LT1964 Output Voltage: -1.22V Categories: Integrated Circuits (ICs) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-5 Output Voltage MAX: -20V Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.49V @ 200mA Alternative Parts (Cross-Reference): LT1964IS5-SD#TRM; LT1964IS5-SD#TR; LT1964ES5-SD#TRM; LT1964IS5-SD; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 780790-LT1964IS5-SD# TRMPBF Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Enable Output Current: 200mA Family Name: LT1964 Output Voltage: -1.22V Categories: Integrated Circuits (ICs) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-5 Output Voltage MAX: -20V Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.49V @ 200mA Alternative Parts (Cross-Reference): LT1964IS5-SD#TRM; LT1964IS5-SD#TR; LT1964ES5-SD#TRM; LT1964IS5-SD; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1964IS5-SD#TRMPBF - 780790-LT1964IS5-SD#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1964IS5-SD#TRMPBF
780790-LT1964IS5-SD#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1964IS5-SD#TRMPBF 780790-LT1964IS5-SD#TRMPBF
Win Source Part Number: 780790-LT1964IS5-SD# TRMPBF Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Enable Output Current: 200mA Family Name: LT1964 Output Voltage: -1.22V Categories: Integrated Circuits (ICs) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-5 Output Voltage MAX: -20V Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.49V @ 200mA Alternative Parts (Cross-Reference): LT1964IS5-SD#TRM; LT1964IS5-SD#TR; LT1964ES5-SD#TRM; LT1964IS5-SD; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Win Source Part Number: 780790-LT1964IS5-SD#TRMPBF
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Family Name: LT1964
Output Voltage: -1.22V
Categories: Integrated Circuits (ICs)
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TSOT-23-5
Output Voltage MAX: -20V
Voltage Input MAX: -20V
Voltage Dropout (Maximum): 0.49V @ 200mA
Alternative Parts (Cross-Reference): LT1964IS5-SD#TRM; LT1964IS5-SD#TR; LT1964ES5-SD#TRM; LT1964IS5-SD;
Introduction Date: May 20, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780790-LT1964IS5-SD#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1964IS5-SD#TRMPBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1083CP-12#PBF - 1057762-LT1083CP-12#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-3; Other; TO-3P
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3#PBF - 020216-LT1117CST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - NJM2883E33-TE1 - 1082238-NJM2883E33-TE1 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3035EDDB#TRMPBF - 020559-LTC3035EDDB#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details