Win Source Part Number: 780789-LT1964IDD#PBF
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Family Name: LT1964
Output Voltage: -1.22V
Categories: Integrated Circuits (ICs)
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-DFN (3x3)
Output Voltage MAX: -20V
Voltage Input MAX: -20V
Voltage Dropout (Maximum): 0.49V @ 200mA
Alternative Parts (Cross-Reference): LT1964EDD; LT1964EDD#TR; LT1964IDD#TR; LT1964IDD;
Introduction Date: May 20, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780789-LT1964IDD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1964IDD#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Negative |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-WFDFN Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |