Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1964EDD#PBF 780788-LT1964EDD#PBF

Description
Win Source Part Number: 780788-LT1964EDD#PBF Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Enable Output Current: 200mA Family Name: LT1964 Output Voltage: -1.22V Categories: Integrated Circuits (ICs) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: -20V Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.49V @ 200mA Alternative Parts (Cross-Reference): LT1964IDD#TR; LT1964EDD; LT1964EDD#TR; LT1964IDD; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 780788-LT1964EDD#PBF Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Enable Output Current: 200mA Family Name: LT1964 Output Voltage: -1.22V Categories: Integrated Circuits (ICs) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: -20V Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.49V @ 200mA Alternative Parts (Cross-Reference): LT1964IDD#TR; LT1964EDD; LT1964EDD#TR; LT1964IDD; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1964EDD#PBF - 780788-LT1964EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1964EDD#PBF
780788-LT1964EDD#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1964EDD#PBF 780788-LT1964EDD#PBF
Win Source Part Number: 780788-LT1964EDD#PBF Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Enable Output Current: 200mA Family Name: LT1964 Output Voltage: -1.22V Categories: Integrated Circuits (ICs) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: -20V Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.49V @ 200mA Alternative Parts (Cross-Reference): LT1964IDD#TR; LT1964EDD; LT1964EDD#TR; LT1964IDD; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Win Source Part Number: 780788-LT1964EDD#PBF
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Family Name: LT1964
Output Voltage: -1.22V
Categories: Integrated Circuits (ICs)
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-DFN (3x3)
Output Voltage MAX: -20V
Voltage Input MAX: -20V
Voltage Dropout (Maximum): 0.49V @ 200mA
Alternative Parts (Cross-Reference): LT1964IDD#TR; LT1964EDD; LT1964EDD#TR; LT1964IDD;
Introduction Date: May 20, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780788-LT1964EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1964EDD#PBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-1.8#TRMPBF - 1058618-LT1761IS5-1.8#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1071494-LT1764AET-1.8 - Win Source Electronics
Specs
Regulator Type Standard
Package Type Other; Bulk
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3062IDCB#TRPBF - 1059202-LT3062IDCB#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ-2.5#PBF - 072342-LT1963EQ-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details