Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1963ET-1.5#PBF 780787-LT1963ET-1.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780787-LT1963ET-1.5# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Family Name: LT1963 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.55V @ 1.5A Alternative Parts (Cross-Reference): NCV1117ST15T3; PQ015ENA1ZZH; AP1117Y15G-13; FAN1587AD15X; Introduction Date: November 06, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780787-LT1963ET-1.5# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Family Name: LT1963 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.55V @ 1.5A Alternative Parts (Cross-Reference): NCV1117ST15T3; PQ015ENA1ZZH; AP1117Y15G-13; FAN1587AD15X; Introduction Date: November 06, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1963ET-1.5#PBF - 780787-LT1963ET-1.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1963ET-1.5#PBF
780787-LT1963ET-1.5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1963ET-1.5#PBF 780787-LT1963ET-1.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780787-LT1963ET-1.5# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Family Name: LT1963 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.55V @ 1.5A Alternative Parts (Cross-Reference): NCV1117ST15T3; PQ015ENA1ZZH; AP1117Y15G-13; FAN1587AD15X; Introduction Date: November 06, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780787-LT1963ET-1.5#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: LT1963
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA ~ 120mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-220-5
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.55V @ 1.5A
Alternative Parts (Cross-Reference): NCV1117ST15T3; PQ015ENA1ZZH; AP1117Y15G-13; FAN1587AD15X;
Introduction Date: November 06, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780787-LT1963ET-1.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1963ET-1.5#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5 Formed Leads
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH#PBF - 020383-LT3021EDH#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3029HDE#PBF - 1022694-LT3029HDE#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Package Type Other; DFN
Special Features Internal Current Limit; Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-SD#TRMPBF - 1058630-LT1761IS5-SD#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details