Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1963EFE-1.8#PBF 780785-LT1963EFE-1.8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780785-LT1963EFE-1.8 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP-EP Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.55V @ 1.5A Alternative Parts (Cross-Reference): TPS7A4518DCQR; LT1963AEFE-1.8#TR; LT1963EFE-1.8#PBF; LT1963EFE-1.8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780785-LT1963EFE-1.8 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP-EP Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.55V @ 1.5A Alternative Parts (Cross-Reference): TPS7A4518DCQR; LT1963AEFE-1.8#TR; LT1963EFE-1.8#PBF; LT1963EFE-1.8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1963EFE-1.8#PBF - 780785-LT1963EFE-1.8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1963EFE-1.8#PBF
780785-LT1963EFE-1.8#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1963EFE-1.8#PBF 780785-LT1963EFE-1.8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780785-LT1963EFE-1.8 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP-EP Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.55V @ 1.5A Alternative Parts (Cross-Reference): TPS7A4518DCQR; LT1963AEFE-1.8#TR; LT1963EFE-1.8#PBF; LT1963EFE-1.8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780785-LT1963EFE-1.8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA ~ 120mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-TSSOP-EP
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.55V @ 1.5A
Alternative Parts (Cross-Reference): TPS7A4518DCQR; LT1963AEFE-1.8#TR; LT1963EFE-1.8#PBF; LT1963EFE-1.8#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780785-LT1963EFE-1.8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1963EFE-1.8#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data