Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1963AET-1.8#06PBF 780779-LT1963AET-1.8#06PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780779-LT1963AET-1.8 #06PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Family Name: LT1963A Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Flow 6 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.55V @ 1.5A Alternative Parts (Cross-Reference): AZ1086T-1.8E1; AZ1086T-1.8G1; FAN1587AT18; GGA1117R-1.8TR; Introduction Date: June 10, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780779-LT1963AET-1.8 #06PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Family Name: LT1963A Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Flow 6 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.55V @ 1.5A Alternative Parts (Cross-Reference): AZ1086T-1.8E1; AZ1086T-1.8G1; FAN1587AT18; GGA1117R-1.8TR; Introduction Date: June 10, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1963AET-1.8#06PBF - 780779-LT1963AET-1.8#06PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1963AET-1.8#06PBF
780779-LT1963AET-1.8#06PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1963AET-1.8#06PBF 780779-LT1963AET-1.8#06PBF
Manufacturer: Linear Technology Win Source Part Number: 780779-LT1963AET-1.8 #06PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Family Name: LT1963A Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Flow 6 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.55V @ 1.5A Alternative Parts (Cross-Reference): AZ1086T-1.8E1; AZ1086T-1.8G1; FAN1587AT18; GGA1117R-1.8TR; Introduction Date: June 10, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780779-LT1963AET-1.8#06PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: LT1963A
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA ~ 120mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-220-5 Flow 6
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.55V @ 1.5A
Alternative Parts (Cross-Reference): AZ1086T-1.8E1; AZ1086T-1.8G1; FAN1587AT18; GGA1117R-1.8TR;
Introduction Date: June 10, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780779-LT1963AET-1.8#06PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1963AET-1.8#06PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1529CQTR - 072286-LT1529CQTR - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085IM#PBF - 1057774-LT1085IM#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3507EUHF#TRPBF - 116137-LT3507EUHF#TRPBF - Win Source Electronics
Specs
Package Type Other; 38-QFN (5x7)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5TRPBF - 072301-LT1585ACM-1.5TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details