Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956IGN#PBF 780778-LT1956IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780778-LT1956IGN#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A (Switch) Family Name: LT1956 Output Voltage: 1.219V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Output Voltage MAX: 54V Input Voltage MIN: 5.5V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; LM5576Q0MH; LM5576Q0MHX; Introduction Date: June 28, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780778-LT1956IGN#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A (Switch) Family Name: LT1956 Output Voltage: 1.219V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Output Voltage MAX: 54V Input Voltage MIN: 5.5V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; LM5576Q0MH; LM5576Q0MHX; Introduction Date: June 28, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956IGN#PBF - 780778-LT1956IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956IGN#PBF
780778-LT1956IGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956IGN#PBF 780778-LT1956IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780778-LT1956IGN#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A (Switch) Family Name: LT1956 Output Voltage: 1.219V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Output Voltage MAX: 54V Input Voltage MIN: 5.5V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; LM5576Q0MH; LM5576Q0MHX; Introduction Date: June 28, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780778-LT1956IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Family Name: LT1956
Output Voltage: 1.219V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Output Voltage MAX: 54V
Input Voltage MIN: 5.5V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; LM5576Q0MH; LM5576Q0MHX;
Introduction Date: June 28, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780778-LT1956IGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956IGN#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1976EFE#PBF - 002754-LT1976EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8-12#PBF - 1057807-LT1111CS8-12#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3TR - 072282-LT1506CS8-3.3TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8#PBF - 1058071-LT1241CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details