Manufacturer: Linear Technology
Win Source Part Number: 780777-LT1956EGN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Family Name: LT1956
Output Voltage: 1.219V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Output Voltage MAX: 54V
Input Voltage MIN: 5.5V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; LM5576Q0MH; LM5576Q0MHX;
Introduction Date: June 28, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 780777-LT1956EGN#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956EGN#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SSOP; Other; 16-SSOP (0.154", 3.90mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1.22 volts |