Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#TRPBF 780775-LT1952IGN-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780775-LT1952IGN-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 100kHz ~ 500kHz Control Features: Enable, Frequency Control Supply Voltage: 6.82 V ~ 25 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LT1952IGN-1#TRPBF Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): ISL6722AARZ-T; ISL6722AARZ; MAX5068FAUE+; MAX5068FAUE+T; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780775-LT1952IGN-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 100kHz ~ 500kHz Control Features: Enable, Frequency Control Supply Voltage: 6.82 V ~ 25 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LT1952IGN-1#TRPBF Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): ISL6722AARZ-T; ISL6722AARZ; MAX5068FAUE+; MAX5068FAUE+T; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#TRPBF - 780775-LT1952IGN-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#TRPBF
780775-LT1952IGN-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#TRPBF 780775-LT1952IGN-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780775-LT1952IGN-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 100kHz ~ 500kHz Control Features: Enable, Frequency Control Supply Voltage: 6.82 V ~ 25 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LT1952IGN-1#TRPBF Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): ISL6722AARZ-T; ISL6722AARZ; MAX5068FAUE+; MAX5068FAUE+T; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780775-LT1952IGN-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Frequency - Switching: 100kHz ~ 500kHz
Control Features: Enable, Frequency Control
Supply Voltage: 6.82 V ~ 25 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Family Name: LT1952IGN-1#TRPBF
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 90%
Alternative Parts (Cross-Reference): ISL6722AARZ-T; ISL6722AARZ; MAX5068FAUE+; MAX5068FAUE+T;
Introduction Date: August 30, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780775-LT1952IGN-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#TRPBF
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3811EG#PBF - 072597-LTC3811EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8 - 072172-LT1054IN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#PBF - 020571-LTC3413EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8 - 072247-LT1241CN8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details