Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1950IGN#PBF 780773-LT1950IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780773-LT1950IGN#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter, SEPIC Frequency - Switching: 100kHz ~ 500kHz Control Features: Enable, Frequency Control Supply Voltage: 3 V ~ 25 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1950 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): IS9-1845ASRH-QZ; IS1-1845ASRH/ProtoZ; IS9-1845ASRH-8Z; IS1-1845ASRH/Proto; Introduction Date: May 30, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780773-LT1950IGN#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter, SEPIC Frequency - Switching: 100kHz ~ 500kHz Control Features: Enable, Frequency Control Supply Voltage: 3 V ~ 25 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1950 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): IS9-1845ASRH-QZ; IS1-1845ASRH/ProtoZ; IS9-1845ASRH-8Z; IS1-1845ASRH/Proto; Introduction Date: May 30, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1950IGN#PBF - 780773-LT1950IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1950IGN#PBF
780773-LT1950IGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1950IGN#PBF 780773-LT1950IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780773-LT1950IGN#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter, SEPIC Frequency - Switching: 100kHz ~ 500kHz Control Features: Enable, Frequency Control Supply Voltage: 3 V ~ 25 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1950 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): IS9-1845ASRH-QZ; IS1-1845ASRH/ProtoZ; IS9-1845ASRH-8Z; IS1-1845ASRH/Proto; Introduction Date: May 30, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780773-LT1950IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter, SEPIC
Frequency - Switching: 100kHz ~ 500kHz
Control Features: Enable, Frequency Control
Supply Voltage: 3 V ~ 25 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LT1950
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): IS9-1845ASRH-QZ; IS1-1845ASRH/ProtoZ; IS9-1845ASRH-8Z; IS1-1845ASRH/Proto;
Introduction Date: May 30, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780773-LT1950IGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1950IGN#PBF
Configuration / Function Boost, Flyback, Forward Converter, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#PBF - 072596-LTC3805EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1767EMS8E#PBF - 089451-LT1767EMS8E - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-3.3#PBF - 102455-LT1304CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CQ#PBF - 1057759-LT1082CQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details