Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1942EUF#PBF 780769-LT1942EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780769-LT1942EUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: 1.25 V ~ 36 V Voltage - Input: 2.6 V ~ 16 V Number of Outputs: 4 Family Name: LT1942 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LT1942EUF#TR; LT1942EUF; LT1942EUF#TRPBF; Introduction Date: November 18, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780769-LT1942EUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: 1.25 V ~ 36 V Voltage - Input: 2.6 V ~ 16 V Number of Outputs: 4 Family Name: LT1942 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LT1942EUF#TR; LT1942EUF; LT1942EUF#TRPBF; Introduction Date: November 18, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1942EUF#PBF - 780769-LT1942EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1942EUF#PBF
780769-LT1942EUF#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1942EUF#PBF 780769-LT1942EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 780769-LT1942EUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: 1.25 V ~ 36 V Voltage - Input: 2.6 V ~ 16 V Number of Outputs: 4 Family Name: LT1942 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LT1942EUF#TR; LT1942EUF; LT1942EUF#TRPBF; Introduction Date: November 18, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780769-LT1942EUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-WFQFN Exposed Pad
Applications: Converter, TFT LCD
Mounting: SMD
Voltage - Output: 1.25 V ~ 36 V
Voltage - Input: 2.6 V ~ 16 V
Number of Outputs: 4
Family Name: LT1942
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): LT1942EUF#TR; LT1942EUF; LT1942EUF#TRPBF;
Introduction Date: November 18, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 780769-LT1942EUF#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1942EUF#PBF
Package Type Other; 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS/TR - 072463-LTC1430CS/TR - Win Source Electronics
Specs
Package Type SOIC; Other; 16-SOIC
Special Features Multiple Outputs
Output Voltage 3.3 to ? volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACT-1.5 - 072302-LT1585ACT-1.5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-1.8#PBF - 020321-LT1763CS8-1.8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AIUFD-3#PBF - 020594-LTC3633AIUFD-3#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details