Manufacturer: Linear Technology
Win Source Part Number: 780766-LT1939EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 25 V
Function: Any Function
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 500kHz ~ 2.4MHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.8 V ~ 24.25 V, 2A
Voltage/Current - Output 2: 0.8 V ~ 24.25 V, 1A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: LT1939
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (3x3)
Alternative Parts (Cross-Reference): LT1939IDD#TRPBF; LT1939IDD#PBF; MIC24085AYML; MIC24085-AYML TR;
Introduction Date: January 07, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780766-LT1939EDD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1939EDD#PBF |
| Package Type | Other; 12-WFDFN Exposed Pad |