Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934IS6-1#TRPBF 780761-LT1934IS6-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780761-LT1934IS6-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 60mA Family Name: LT1934-1 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 29.92V Input Voltage MIN: 3.2V Voltage Input MAX: 34V Alternative Parts (Cross-Reference): LV58061MX-TLM-H; LV58061MX; LV5762LF; STPRDC02TR; Introduction Date: October 28, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780761-LT1934IS6-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 60mA Family Name: LT1934-1 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 29.92V Input Voltage MIN: 3.2V Voltage Input MAX: 34V Alternative Parts (Cross-Reference): LV58061MX-TLM-H; LV58061MX; LV5762LF; STPRDC02TR; Introduction Date: October 28, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934IS6-1#TRPBF - 780761-LT1934IS6-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934IS6-1#TRPBF
780761-LT1934IS6-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934IS6-1#TRPBF 780761-LT1934IS6-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780761-LT1934IS6-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 60mA Family Name: LT1934-1 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 29.92V Input Voltage MIN: 3.2V Voltage Input MAX: 34V Alternative Parts (Cross-Reference): LV58061MX-TLM-H; LV58061MX; LV5762LF; STPRDC02TR; Introduction Date: October 28, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780761-LT1934IS6-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 60mA
Family Name: LT1934-1
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Output Voltage MAX: 29.92V
Input Voltage MIN: 3.2V
Voltage Input MAX: 34V
Alternative Parts (Cross-Reference): LV58061MX-TLM-H; LV58061MX; LV5762LF; STPRDC02TR;
Introduction Date: October 28, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780761-LT1934IS6-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934IS6-1#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data