Manufacturer: Linear Technology
Win Source Part Number: 780760-LT1934EDCB-1#
Packaging: Reel package
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 60mA
Family Name: LT1934-1
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DFN (2x3)
Output Voltage MAX: 29.92V
Input Voltage MIN: 3.2V
Voltage Input MAX: 34V
Alternative Parts (Cross-Reference): LV58061MX-TLM-H; LV58061MX; LV5762LF; STPRDC02TR;
Introduction Date: October 28, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 780760-LT1934EDCB-1#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934EDCB-1#TRMPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 6-WFDFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |