Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933IS6#TRMPBF 780759-LT1933IS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780759-LT1933IS6#TRM PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 600mA Family Name: LT1933 Output Voltage: 1.245V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 33.84V Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): AOZ1282CI; LA5735M-TE-L-E; MCP16301T-E/CH; MCP16301T-E/CHY; Introduction Date: July 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780759-LT1933IS6#TRM PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 600mA Family Name: LT1933 Output Voltage: 1.245V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 33.84V Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): AOZ1282CI; LA5735M-TE-L-E; MCP16301T-E/CH; MCP16301T-E/CHY; Introduction Date: July 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933IS6#TRMPBF - 780759-LT1933IS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933IS6#TRMPBF
780759-LT1933IS6#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933IS6#TRMPBF 780759-LT1933IS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 780759-LT1933IS6#TRM PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 600mA Family Name: LT1933 Output Voltage: 1.245V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 33.84V Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): AOZ1282CI; LA5735M-TE-L-E; MCP16301T-E/CH; MCP16301T-E/CHY; Introduction Date: July 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780759-LT1933IS6#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 600mA
Family Name: LT1933
Output Voltage: 1.245V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Output Voltage MAX: 33.84V
Input Voltage MIN: 3.6V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): AOZ1282CI; LA5735M-TE-L-E; MCP16301T-E/CH; MCP16301T-E/CHY;
Introduction Date: July 30, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780759-LT1933IS6#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933IS6#TRMPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data