Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933HDCB#TRPBF 780758-LT1933HDCB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780758-LT1933HDCB#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 600mA Family Name: LT1933 Output Voltage: 1.245V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x3) Output Voltage MAX: 33.84V Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LA5735M-TE-L-E; LM22675QMRX-ADJ; MIC4690BM; SPI-8003TW-TL; Introduction Date: July 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780758-LT1933HDCB#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 600mA Family Name: LT1933 Output Voltage: 1.245V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x3) Output Voltage MAX: 33.84V Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LA5735M-TE-L-E; LM22675QMRX-ADJ; MIC4690BM; SPI-8003TW-TL; Introduction Date: July 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933HDCB#TRPBF - 780758-LT1933HDCB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933HDCB#TRPBF
780758-LT1933HDCB#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933HDCB#TRPBF 780758-LT1933HDCB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780758-LT1933HDCB#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 600mA Family Name: LT1933 Output Voltage: 1.245V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x3) Output Voltage MAX: 33.84V Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LA5735M-TE-L-E; LM22675QMRX-ADJ; MIC4690BM; SPI-8003TW-TL; Introduction Date: July 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780758-LT1933HDCB#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TA)
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 600mA
Family Name: LT1933
Output Voltage: 1.245V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DFN (2x3)
Output Voltage MAX: 33.84V
Input Voltage MIN: 3.6V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): LA5735M-TE-L-E; LM22675QMRX-ADJ; MIC4690BM; SPI-8003TW-TL;
Introduction Date: July 30, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780758-LT1933HDCB#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933HDCB#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3684EDD#PBF - 020415-LT3684EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LEUH#PBF - 041259-LTC3728LEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EGN#PBF - 020608-LTC3736EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376HVCS#PBF - 1058235-LT1376HVCS#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC
View Details