Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931AIS5#TRPBF 780756-LT1931AIS5#TRPBF

Description
Win Source Part Number: 780756-LT1931AIS5#TR PBF Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Cuk Frequency - Switching: 2.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Family Name: LT1931A Output Voltage: -1.255V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Output Voltage MAX: -34V Input Voltage MIN: 2.45V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): LT1931AIS5; LT1931AES5#TRM; LT1931AIS5#TRM; LT1931AES5#TR; Introduction Date: June 08, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 780756-LT1931AIS5#TR PBF Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Cuk Frequency - Switching: 2.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Family Name: LT1931A Output Voltage: -1.255V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Output Voltage MAX: -34V Input Voltage MIN: 2.45V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): LT1931AIS5; LT1931AES5#TRM; LT1931AIS5#TRM; LT1931AES5#TR; Introduction Date: June 08, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931AIS5#TRPBF - 780756-LT1931AIS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931AIS5#TRPBF
780756-LT1931AIS5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931AIS5#TRPBF 780756-LT1931AIS5#TRPBF
Win Source Part Number: 780756-LT1931AIS5#TR PBF Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Cuk Frequency - Switching: 2.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Family Name: LT1931A Output Voltage: -1.255V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Output Voltage MAX: -34V Input Voltage MIN: 2.45V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): LT1931AIS5; LT1931AES5#TRM; LT1931AIS5#TRM; LT1931AES5#TR; Introduction Date: June 08, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Win Source Part Number: 780756-LT1931AIS5#TRPBF
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Polarity: Negative
Output Type: Adjustable
Topology: Cuk
Frequency - Switching: 2.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Family Name: LT1931A
Output Voltage: -1.255V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-5
Output Voltage MAX: -34V
Input Voltage MIN: 2.45V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): LT1931AIS5; LT1931AES5#TRM; LT1931AIS5#TRM; LT1931AES5#TR;
Introduction Date: June 08, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780756-LT1931AIS5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931AIS5#TRPBF
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8-12#TRPBF - 1057808-LT1111CS8-12#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317CMS8#TRPBF - 1058136-LT1317CMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872EDDB#TRPBF - 020626-LTC3872EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EDE#PBF - 041247-LT3479EDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details