Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1920CN8#PBF 780754-LT1920CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780754-LT1920CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Instrumentation Current - Input Bias: 500pA Voltage - Input Offset: 30μV Family Name: LT1920 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 8-PDIP Output Current per Channel: 27mA SR - Slew Rate: 1.2 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V Alternative Parts (Cross-Reference): XR620AIDP8; INA141PA; INA141P; INA111BP; Introduction Date: June 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780754-LT1920CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Instrumentation Current - Input Bias: 500pA Voltage - Input Offset: 30μV Family Name: LT1920 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 8-PDIP Output Current per Channel: 27mA SR - Slew Rate: 1.2 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V Alternative Parts (Cross-Reference): XR620AIDP8; INA141PA; INA141P; INA111BP; Introduction Date: June 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1920CN8#PBF - 780754-LT1920CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1920CN8#PBF
780754-LT1920CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1920CN8#PBF 780754-LT1920CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780754-LT1920CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Instrumentation Current - Input Bias: 500pA Voltage - Input Offset: 30μV Family Name: LT1920 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 8-PDIP Output Current per Channel: 27mA SR - Slew Rate: 1.2 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V Alternative Parts (Cross-Reference): XR620AIDP8; INA141PA; INA141P; INA111BP; Introduction Date: June 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780754-LT1920CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: Instrumentation
Current - Input Bias: 500pA
Voltage - Input Offset: 30μV
Family Name: LT1920
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 27mA
SR - Slew Rate: 1.2 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V
Alternative Parts (Cross-Reference): XR620AIDP8; INA141PA; INA141P; INA111BP;
Introduction Date: June 23, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780754-LT1920CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1920CN8#PBF
Source Current (IS) 0.9000 milliamps
VOS 0.0300 millivolts
IBIAS 5.00E-4 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ACN - 072175-LT1058ACN - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.6 milliamps
VOS 0.1800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639IS#PBF - 072311-LT1639IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013CN8 - 072153-LT1013CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0600 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222IS8#PBF - 1058043-LT1222IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 8 milliamps
VOS 0.1000 millivolts
View Details