Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1913IDD#TRPBF 780753-LT1913IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780753-LT1913IDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 230kHz ~ 2.45MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT1913 Output Voltage: 0.79V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 24.25V Input Voltage MIN: 3.6V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): LV5807MX; LV5990M; LV5990M-TLM-H; LV5807MX-TLM-H; Introduction Date: December 03, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780753-LT1913IDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 230kHz ~ 2.45MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT1913 Output Voltage: 0.79V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 24.25V Input Voltage MIN: 3.6V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): LV5807MX; LV5990M; LV5990M-TLM-H; LV5807MX-TLM-H; Introduction Date: December 03, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1913IDD#TRPBF - 780753-LT1913IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1913IDD#TRPBF
780753-LT1913IDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1913IDD#TRPBF 780753-LT1913IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780753-LT1913IDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 230kHz ~ 2.45MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT1913 Output Voltage: 0.79V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 24.25V Input Voltage MIN: 3.6V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): LV5807MX; LV5990M; LV5990M-TLM-H; LV5807MX-TLM-H; Introduction Date: December 03, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780753-LT1913IDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 230kHz ~ 2.45MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3.5A
Family Name: LT1913
Output Voltage: 0.79V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 24.25V
Input Voltage MIN: 3.6V
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): LV5807MX; LV5990M; LV5990M-TLM-H; LV5807MX-TLM-H;
Introduction Date: December 03, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780753-LT1913IDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1913IDD#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.7900 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUF#PBF - 072604-LTC3850EUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419IDD#PBF - 020578-LTC3419IDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3493IDCB#TRMPBF - 072375-LT3493IDCB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3473EDD#PBF - 041246-LT3473EDD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details