Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1882CS#PBF 780744-LT1882CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780744-LT1882CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 150pA Voltage - Input Offset: 30μV Family Name: LT1882 Categories: Integrated Circuits (ICs) Operating Supply Current: 850μA Manufacturer Package: 14-SO Output Current per Channel: 40mA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): MAX44243ASD+T; MAX44243ASD+; MAX44245ASD+T; OPA4241UA; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780744-LT1882CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 150pA Voltage - Input Offset: 30μV Family Name: LT1882 Categories: Integrated Circuits (ICs) Operating Supply Current: 850μA Manufacturer Package: 14-SO Output Current per Channel: 40mA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): MAX44243ASD+T; MAX44243ASD+; MAX44245ASD+T; OPA4241UA; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1882CS#PBF - 780744-LT1882CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1882CS#PBF
780744-LT1882CS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1882CS#PBF 780744-LT1882CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780744-LT1882CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 150pA Voltage - Input Offset: 30μV Family Name: LT1882 Categories: Integrated Circuits (ICs) Operating Supply Current: 850μA Manufacturer Package: 14-SO Output Current per Channel: 40mA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): MAX44243ASD+T; MAX44243ASD+; MAX44245ASD+T; OPA4241UA; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780744-LT1882CS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 150pA
Voltage - Input Offset: 30μV
Family Name: LT1882
Categories: Integrated Circuits (ICs)
Operating Supply Current: 850μA
Manufacturer Package: 14-SO
Output Current per Channel: 40mA
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): MAX44243ASD+T; MAX44243ASD+; MAX44245ASD+T; OPA4241UA;
Introduction Date: May 10, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780744-LT1882CS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1882CS#PBF
Source Current (IS) 0.8500 milliamps
VOS 0.0300 millivolts
IBIAS 1.50E-4 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data