Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1880CS5#TRMPBF 780742-LT1880CS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780742-LT1880CS5#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 150pA Voltage - Input Offset: 40μV Family Name: LT1880 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: TSOT-23-5 Output Current per Channel: 25mA SR - Slew Rate: 0.55 V/μs GBP - Gain Bandwidth Product: 1.1MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LM7301SN1T1G; SM73301MFE; SM73301MF; SM73301MF/NOPB; Introduction Date: August 30, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780742-LT1880CS5#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 150pA Voltage - Input Offset: 40μV Family Name: LT1880 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: TSOT-23-5 Output Current per Channel: 25mA SR - Slew Rate: 0.55 V/μs GBP - Gain Bandwidth Product: 1.1MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LM7301SN1T1G; SM73301MFE; SM73301MF; SM73301MF/NOPB; Introduction Date: August 30, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1880CS5#TRMPBF - 780742-LT1880CS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1880CS5#TRMPBF
780742-LT1880CS5#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1880CS5#TRMPBF 780742-LT1880CS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 780742-LT1880CS5#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 150pA Voltage - Input Offset: 40μV Family Name: LT1880 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: TSOT-23-5 Output Current per Channel: 25mA SR - Slew Rate: 0.55 V/μs GBP - Gain Bandwidth Product: 1.1MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LM7301SN1T1G; SM73301MFE; SM73301MF; SM73301MF/NOPB; Introduction Date: August 30, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780742-LT1880CS5#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-5 Thin, TSOT-23-5
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 150pA
Voltage - Input Offset: 40μV
Family Name: LT1880
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: TSOT-23-5
Output Current per Channel: 25mA
SR - Slew Rate: 0.55 V/μs
GBP - Gain Bandwidth Product: 1.1MHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): LM7301SN1T1G; SM73301MFE; SM73301MF; SM73301MF/NOPB;
Introduction Date: August 30, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780742-LT1880CS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1880CS5#TRMPBF
Source Current (IS) 1.5 milliamps
VOS 0.0400 millivolts
IBIAS 1.50E-4 µA
GBW 1.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352IS8 - 072259-LT1352IS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078IN8 - 072182-LT1078IN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1806IS6#TRMPBF - 1058808-LT1806IS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114IS#PBF - 1057819-LT1114IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details