Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1816CDD#PBF 780736-LT1816CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780736-LT1816CDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Current - Input Bias: 2μA Voltage - Input Offset: 200μV Family Name: LT1816 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.5mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 80mA SR - Slew Rate: 1500 V/μs GBP - Gain Bandwidth Product: 220MHz Dual Supply Voltage (±): 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V Alternative Parts (Cross-Reference): TLC082CDGNRG4; ICL7621DCBA; AZ358CM-E1; AZ358CM; Introduction Date: June 06, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780736-LT1816CDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Current - Input Bias: 2μA Voltage - Input Offset: 200μV Family Name: LT1816 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.5mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 80mA SR - Slew Rate: 1500 V/μs GBP - Gain Bandwidth Product: 220MHz Dual Supply Voltage (±): 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V Alternative Parts (Cross-Reference): TLC082CDGNRG4; ICL7621DCBA; AZ358CM-E1; AZ358CM; Introduction Date: June 06, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1816CDD#PBF - 780736-LT1816CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1816CDD#PBF
780736-LT1816CDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1816CDD#PBF 780736-LT1816CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 780736-LT1816CDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Current - Input Bias: 2μA Voltage - Input Offset: 200μV Family Name: LT1816 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.5mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 80mA SR - Slew Rate: 1500 V/μs GBP - Gain Bandwidth Product: 220MHz Dual Supply Voltage (±): 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V Alternative Parts (Cross-Reference): TLC082CDGNRG4; ICL7621DCBA; AZ358CM-E1; AZ358CM; Introduction Date: June 06, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780736-LT1816CDD#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Family Name: LT1816
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.5mA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 80mA
SR - Slew Rate: 1500 V/μs
GBP - Gain Bandwidth Product: 220MHz
Dual Supply Voltage (±): 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Alternative Parts (Cross-Reference): TLC082CDGNRG4; ICL7621DCBA; AZ358CM-E1; AZ358CM;
Introduction Date: June 06, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780736-LT1816CDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1816CDD#PBF
Source Current (IS) 6.5 milliamps
VOS 0.2000 millivolts
IBIAS 2 µA
GBW 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795ISW#PBF - 1058781-LT1795ISW#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168ACS8#PBF - 1057934-LT1168ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6003IS5#TRMPBF - 1059954-LT6003IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.1850 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352IS8 - 072259-LT1352IS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details