Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815IS6#TRPBF 780735-LT1815IS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780735-LT1815IS6#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Current - Input Bias: 2μA Voltage - Input Offset: 200μV Family Name: LT1815 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.5mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 80mA SR - Slew Rate: 1500 V/μs GBP - Gain Bandwidth Product: 220MHz Dual Supply Voltage (±): 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V Alternative Parts (Cross-Reference): ICL7616BCPA+; ICL7616BCPA; OPA830IDBVRG4; LM7121IM5X; Introduction Date: January 30, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780735-LT1815IS6#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Current - Input Bias: 2μA Voltage - Input Offset: 200μV Family Name: LT1815 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.5mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 80mA SR - Slew Rate: 1500 V/μs GBP - Gain Bandwidth Product: 220MHz Dual Supply Voltage (±): 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V Alternative Parts (Cross-Reference): ICL7616BCPA+; ICL7616BCPA; OPA830IDBVRG4; LM7121IM5X; Introduction Date: January 30, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815IS6#TRPBF - 780735-LT1815IS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815IS6#TRPBF
780735-LT1815IS6#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815IS6#TRPBF 780735-LT1815IS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780735-LT1815IS6#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Current - Input Bias: 2μA Voltage - Input Offset: 200μV Family Name: LT1815 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.5mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 80mA SR - Slew Rate: 1500 V/μs GBP - Gain Bandwidth Product: 220MHz Dual Supply Voltage (±): 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V Alternative Parts (Cross-Reference): ICL7616BCPA+; ICL7616BCPA; OPA830IDBVRG4; LM7121IM5X; Introduction Date: January 30, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780735-LT1815IS6#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Family Name: LT1815
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.5mA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 80mA
SR - Slew Rate: 1500 V/μs
GBP - Gain Bandwidth Product: 220MHz
Dual Supply Voltage (±): 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Alternative Parts (Cross-Reference): ICL7616BCPA+; ICL7616BCPA; OPA830IDBVRG4; LM7121IM5X;
Introduction Date: January 30, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780735-LT1815IS6#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815IS6#TRPBF
Source Current (IS) 6.5 milliamps
VOS 0.2000 millivolts
IBIAS 2 µA
GBW 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CFE#PBF - 1058779-LT1795CFE#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8#PBF - 072207-LT1124IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815CS5#TRMPBF - 1058834-LT1815CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 11 volts
Source Current (IS) 6.5 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM10CN8#PBF - 1052672-LM10CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.1 to 40 volts
Source Current (IS) 0.3000 milliamps
VOS 0.5000 millivolts
View Details