Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815CS6#TRMPBF 780732-LT1815CS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780732-LT1815CS6#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Current - Input Bias: 2μA Voltage - Input Offset: 200μV Family Name: LT1815 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.5mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 80mA SR - Slew Rate: 1500 V/μs GBP - Gain Bandwidth Product: 220MHz Dual Supply Voltage (±): 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V Alternative Parts (Cross-Reference): OPA830IDBVRG4; LM7121IM5X; THS4215DGKG4; ICL7616BCPA+; Introduction Date: January 30, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780732-LT1815CS6#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Current - Input Bias: 2μA Voltage - Input Offset: 200μV Family Name: LT1815 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.5mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 80mA SR - Slew Rate: 1500 V/μs GBP - Gain Bandwidth Product: 220MHz Dual Supply Voltage (±): 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V Alternative Parts (Cross-Reference): OPA830IDBVRG4; LM7121IM5X; THS4215DGKG4; ICL7616BCPA+; Introduction Date: January 30, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815CS6#TRMPBF - 780732-LT1815CS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815CS6#TRMPBF
780732-LT1815CS6#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815CS6#TRMPBF 780732-LT1815CS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 780732-LT1815CS6#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Current - Input Bias: 2μA Voltage - Input Offset: 200μV Family Name: LT1815 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.5mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 80mA SR - Slew Rate: 1500 V/μs GBP - Gain Bandwidth Product: 220MHz Dual Supply Voltage (±): 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V Alternative Parts (Cross-Reference): OPA830IDBVRG4; LM7121IM5X; THS4215DGKG4; ICL7616BCPA+; Introduction Date: January 30, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780732-LT1815CS6#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Family Name: LT1815
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.5mA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 80mA
SR - Slew Rate: 1500 V/μs
GBP - Gain Bandwidth Product: 220MHz
Dual Supply Voltage (±): 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Alternative Parts (Cross-Reference): OPA830IDBVRG4; LM7121IM5X; THS4215DGKG4; ICL7616BCPA+;
Introduction Date: January 30, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780732-LT1815CS6#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815CS6#TRMPBF
Source Current (IS) 6.5 milliamps
VOS 0.2000 millivolts
IBIAS 2 µA
GBW 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630CS8#TRPBF - 1058502-LT1630CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.1 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1806CS6#TRMPBF - 1058805-LT1806CS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620IS8#TRPBF - 1058500-LT1620IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 2.3 milliamps
VOS 6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CMS8 - 088150-LT6105CMS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.2400 milliamps
VOS 0.1000 millivolts
View Details