Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813IDD#PBF 780728-LT1813IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780728-LT1813IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 200MHz Amplifier Type: Voltage Feedback Current - Input Bias: 900nA Voltage - Input Offset: 500μV Family Name: LT1813 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 60mA SR - Slew Rate: 750 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TLC082CDGNRG4; TLC082IDGNG4; TLC082IDGNRG4; EL5251ISZ-T13; Introduction Date: January 17, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780728-LT1813IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 200MHz Amplifier Type: Voltage Feedback Current - Input Bias: 900nA Voltage - Input Offset: 500μV Family Name: LT1813 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 60mA SR - Slew Rate: 750 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TLC082CDGNRG4; TLC082IDGNG4; TLC082IDGNRG4; EL5251ISZ-T13; Introduction Date: January 17, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813IDD#PBF - 780728-LT1813IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813IDD#PBF
780728-LT1813IDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813IDD#PBF 780728-LT1813IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 780728-LT1813IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 200MHz Amplifier Type: Voltage Feedback Current - Input Bias: 900nA Voltage - Input Offset: 500μV Family Name: LT1813 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 60mA SR - Slew Rate: 750 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TLC082CDGNRG4; TLC082IDGNG4; TLC082IDGNRG4; EL5251ISZ-T13; Introduction Date: January 17, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780728-LT1813IDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 900nA
Voltage - Input Offset: 500μV
Family Name: LT1813
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 60mA
SR - Slew Rate: 750 V/μs
GBP - Gain Bandwidth Product: 100MHz
Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Alternative Parts (Cross-Reference): TLC082CDGNRG4; TLC082IDGNG4; TLC082IDGNRG4; EL5251ISZ-T13;
Introduction Date: January 17, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780728-LT1813IDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813IDD#PBF
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
IBIAS 0.9000 µA
GBW 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637HS8#PBF - 1058539-LT1637HS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.2300 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100HDD#PBF - 002776-LT6100HDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819IMS8#TRPBF - 1058851-LT1819IMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004CDD#PBF - 1059955-LT6004CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.3000 millivolts
View Details