Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812IS6#TRPBF 780725-LT1812IS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780725-LT1812IS6#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 900nA Voltage - Input Offset: 400μV Family Name: LT1812 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 60mA SR - Slew Rate: 750 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): OPA685N/3K; OPA685N/250; TS271MN; CLC452AJM5; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780725-LT1812IS6#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 900nA Voltage - Input Offset: 400μV Family Name: LT1812 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 60mA SR - Slew Rate: 750 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): OPA685N/3K; OPA685N/250; TS271MN; CLC452AJM5; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812IS6#TRPBF - 780725-LT1812IS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812IS6#TRPBF
780725-LT1812IS6#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812IS6#TRPBF 780725-LT1812IS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780725-LT1812IS6#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 900nA Voltage - Input Offset: 400μV Family Name: LT1812 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 60mA SR - Slew Rate: 750 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): OPA685N/3K; OPA685N/250; TS271MN; CLC452AJM5; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780725-LT1812IS6#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Voltage Feedback
Current - Input Bias: 900nA
Voltage - Input Offset: 400μV
Family Name: LT1812
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 60mA
SR - Slew Rate: 750 V/μs
GBP - Gain Bandwidth Product: 100MHz
Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Alternative Parts (Cross-Reference): OPA685N/3K; OPA685N/250; TS271MN; CLC452AJM5;
Introduction Date: February 16, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780725-LT1812IS6#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812IS6#TRPBF
Source Current (IS) 3 milliamps
VOS 0.4000 millivolts
IBIAS 0.9000 µA
GBW 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996IMS#PBF - 1059024-LT1996IMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1800IS8#PBF - 1058787-LT1800IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.8 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8 - 072149-LT1007CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632CS8#PBF - 020285-LT1632CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details