Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1805CS#PBF 780719-LT1805CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780719-LT1805CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5μA Voltage - Input Offset: 1.5mV Family Name: LT1805 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 14-SO Output Current per Channel: 50mA SR - Slew Rate: 88 V/μs GBP - Gain Bandwidth Product: 83MHz Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V Alternative Parts (Cross-Reference): TS974ID; TS464CD; MAX4020ESD-T; ALD4704BSB; Introduction Date: June 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780719-LT1805CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5μA Voltage - Input Offset: 1.5mV Family Name: LT1805 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 14-SO Output Current per Channel: 50mA SR - Slew Rate: 88 V/μs GBP - Gain Bandwidth Product: 83MHz Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V Alternative Parts (Cross-Reference): TS974ID; TS464CD; MAX4020ESD-T; ALD4704BSB; Introduction Date: June 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1805CS#PBF - 780719-LT1805CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1805CS#PBF
780719-LT1805CS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1805CS#PBF 780719-LT1805CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780719-LT1805CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5μA Voltage - Input Offset: 1.5mV Family Name: LT1805 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 14-SO Output Current per Channel: 50mA SR - Slew Rate: 88 V/μs GBP - Gain Bandwidth Product: 83MHz Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V Alternative Parts (Cross-Reference): TS974ID; TS464CD; MAX4020ESD-T; ALD4704BSB; Introduction Date: June 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780719-LT1805CS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2.5μA
Voltage - Input Offset: 1.5mV
Family Name: LT1805
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Package: 14-SO
Output Current per Channel: 50mA
SR - Slew Rate: 88 V/μs
GBP - Gain Bandwidth Product: 83MHz
Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V
Alternative Parts (Cross-Reference): TS974ID; TS464CD; MAX4020ESD-T; ALD4704BSB;
Introduction Date: June 05, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780719-LT1805CS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1805CS#PBF
Source Current (IS) 2.5 milliamps
VOS 1.5 millivolts
IBIAS 2.5 µA
GBW 83 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DN8 - 072155-LT1013DN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495IS8#PBF - 1058373-LT1495IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AIS8#TRPBF - 1057872-LT1124AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details